EN
  • EN
  • DE
  • IT

SN74LV157ADBR

Part No SN74LV157ADBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECT/MULTIPLEX 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1100130-SN74LV157ADBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV157ADBR CAD Model

Description

SN74LV157ADBR - Texas Instruments

The SN74LV157ADBR from Texas Instruments is a high-performance, quadruple 2-line to 1-line data selector/multiplexer that operates from a voltage range of 2 V to 5.5 V. This device is designed to provide the flexibility to select one of two data sources for each output. It is particularly suitable for implementing noninverting multiplexers with different binary control inputs, A and B, and an enable input (G).

Encased in a SSOP (Shrink Small Outline Package) with a DBR suffix, this integrated circuit ensures a compact footprint on printed circuit boards, making it ideal for space-constrained applications. The SN74LV157ADBR is characterized for operation from -40°C to 85°C, making it reliable for use in a wide range of commercial and industrial environments.

Key Features:

  • Voltage Range: Operates from a 2 V to 5.5 V VCC supply, providing compatibility with TTL logic levels.
  • High Speed: Propagation delay time is typically 4.5 ns at 5 V, facilitating rapid data processing and switching.
  • Low Power Consumption: Features a typical power consumption of only 20 µA (max) at 5.5 V, making it suitable for battery-operated and power-sensitive applications.
  • Output Drive Capability: Capable of driving up to 3.6 mA at 5 V, allowing for direct drive of a wide range of loads.
  • Multiple Configurations: Can be used as four 2-line to 1-line multiplexers, two 4-line to 1-line multiplexers, or one 8-line to 1-line multiplexer, offering design flexibility.
  • Latch-Up Performance: Exceeds 250 mA per JESD 17, ensuring stable operation under transient conditions.
  • ESD Protection: Provides human-body model (HBM) electrostatic discharge protection exceeding JESD 22, ensuring robustness for handling and assembly.

The SN74LV157ADBR is part of Texas Instruments' SN74LV family, known for its low-voltage operation and low-power consumption, making it an excellent choice for interfacing with high-speed and memory-driven applications in telecommunications, computing, and industrial electronics. With its versatility, performance, and reliability, the SN74LV157ADBR is a staple component for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3657 $54.6280
90+ $1.1206 $100.8540
140+ $1.0855 $151.9700
195+ $1.0505 $204.8475
250+ $1.0155 $253.8750
330+ $0.9105 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess