EN
  • EN
  • DE

SN74LV138DBR

Part No SN74LV138DBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-TO-8 DECODER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number SN74LV13
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1095136-SN74LV138DBR
Ultra Librarian 3D Model Ultra Librarian SN74LV138DBR CAD Model

Description

Product Overview: SN74LV138DBR by Texas Instruments

The SN74LV138DBR is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 'LV' family, which indicates its low-voltage operation, making it suitable for a wide range of applications in modern electronic systems.

This decoder/demultiplexer features three binary select inputs (A, B, and C), an enable input, and eight mutually exclusive outputs. The SN74LV138DBR efficiently decodes a 3-bit input to one of the eight outputs, ensuring that only one output is active at any given time when the enable input is at a low logic level.

Key Features

  • Operating Voltage: Designed to operate at a nominal voltage of 3.3V, the SN74LV138DBR is compatible with TTL (Transistor-Transistor Logic) levels and can function over a voltage range of 2V to 3.6V, providing flexibility in various low-voltage systems.
  • High Speed: This device boasts a typical propagation delay time of only 4.5 ns, ensuring quick response and high-speed performance in critical applications.
  • Low Power Consumption: The SN74LV138DBR is optimized for low power consumption, which is essential for battery-operated and power-sensitive designs.
  • Drive Capability: It has the ability to drive up to 15 LSTTL (Low-power Schottky TTL) loads, demonstrating its robust output drive capabilities.
  • Package Type: Supplied in a DBR package, the device is available in a small-outline integrated circuit format, which is ideal for space-constrained applications.

Applications

The SN74LV138DBR is versatile and can be used in various applications, including:

  • Memory decoding or data routing
  • Control systems
  • Computer peripherals
  • Instrumentation and test equipment

With its low-voltage operation, high-speed performance, and efficient power usage, the SN74LV138DBR from Texas Instruments is an excellent choice for designers seeking a reliable and adaptable decoder/demultiplexer for their next project.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,806 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess