The ON Semiconductor DL-4140-005 is a high-performance laser diode that offers a compelling solution for a wide range of applications requiring a reliable and efficient source of laser light. This diode is designed with precision and stability in mind, making it an ideal choice for professionals in the fields of optical communication, sensing, and instrumentation.
Key Features
- Wavelength: The DL-4140-005 operates at a wavelength of 1310nm, which is optimal for fiber-optic communication as it falls within the low-loss window of optical fibers.
- Output Power: It is capable of delivering an output power of 5mW, ensuring sufficient strength for various applications without compromising on efficiency.
- Package: Encased in a compact TO-46 package, this laser diode is designed for easy integration into existing systems without requiring significant space.
- Mode: The device operates in a single longitudinal mode, which is essential for applications that demand a high degree of coherence and minimal spectral width.
- Threshold Current: The low threshold current enhances the device's energy efficiency, making it a cost-effective solution for continuous operation.
- Operating Temperature: A broad operating temperature range ensures the DL-4140-005 performs consistently across various environmental conditions.
Applications
The versatility of the DL-4140-005 makes it suitable for a diverse array of applications. It is extensively used in:
- Fiber-optic communication systems
- Optical data storage and retrieval
- High-resolution printing
- Medical diagnostics and therapeutic equipment
- Barcode scanning
- Laser ranging and surveying
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the DL-4140-005 is no exception. Each diode undergoes rigorous testing to ensure it meets the highest standards of performance and longevity. With ON Semiconductor's expertise and support, customers can expect a product that not only meets but exceeds their expectations.