The SN74LV00APW is a high-performance, quadruple 2-input positive-NAND gate IC designed and manufactured by Texas Instruments (TI). This versatile integrated circuit is a crucial component for various digital electronics applications, including computing systems, communication devices, and consumer electronics that require logic operations.
Key Features
- Logic Type: 2-Input Positive-NAND
- Supply Voltage Range: 2 V to 5.5 V
- Operating Temperature: -40°C to 85°C
- Package: 14-Pin TSSOP (SN74LV00APW)
- Output Drive Capability: Up to 24 mA at 3.3 V
- Logic Level Compatibility: TTL-Level Inputs
Performance and Quality
The SN74LV00APW is designed for optimal performance in a wide range of operating conditions. It supports a broad supply voltage range from 2 V to 5.5 V, which makes it suitable for interfacing with both TTL and CMOS logic levels. Its low power consumption and high output drive capability ensure efficient operation, especially in battery-powered devices.
Applications
With its robust design and versatile functionality, the SN74LV00APW is ideal for an array of applications, such as:
- Logic circuit design and implementation
- Signal gating, data processing, and control
- Function generation
- Complex logic networks
Reliability and Support
TI's commitment to quality ensures that the SN74LV00APW meets stringent industry standards for reliability and performance. Customers can also take advantage of TI's comprehensive technical support and design resources, including detailed datasheets, application notes, and online design tools.
Whether you're designing a new system or upgrading an existing one, the SN74LV00APW offers the functionality, reliability, and support needed to create efficient and effective digital logic solutions.