SN74LV132ADGVRG4 Quad 2-Input NAND Gate with Schmitt-Trigger Inputs
The SN74LV132ADGVRG4 is a high-performance, four-channel 2-input NAND gate with Schmitt-trigger inputs, manufactured by Texas Instruments. This integrated circuit is designed to operate with a power supply range of 2 V to 5.5 V, making it suitable for interfacing with both TTL and CMOS logic levels. Its low voltage capabilities ensure compatibility with a wide range of modern low-power electronic devices.
The Schmitt-trigger inputs of the SN74LV132ADGVRG4 provide it with hysteresis, which is a feature that enhances noise immunity and allows for slow input transition. This makes the device particularly well-suited for applications that may be subject to electrical noise or require stable switching behavior. The hysteresis characteristics ensure that once the input passes a certain threshold, the output will change state, thereby reducing the chance of false switching due to spurious signals.
Each gate in the SN74LV132ADGVRG4 features two inputs and one output, and the gates can be used independently. The package type is TVSOP, which stands for Thin Very Small Outline Package, with 14 pins in total. This small form factor is advantageous for space-constrained applications where board real estate is at a premium.
Key specifications of the SN74LV132ADGVRG4 include:
- Logic Type: NAND Gate
- Number of Circuits: 4
- Number of Inputs per Circuit: 2
- High-Level Output Current: -4 mA
- Low-Level Output Current: 8 mA
- Propagation Delay Time: 17 ns at 4.5 V
- Operating Temperature Range: -40°C to 125°C
- Mounting Type: Surface Mount
This device is ideal for a variety of digital applications, including signal processing, data storage, and communication systems. Its robust design ensures reliable operation even under the challenging environmental conditions. Whether you're designing consumer electronics, industrial control systems, or automotive applications, the SN74LV132ADGVRG4 provides the performance and reliability you need in a compact, power-efficient package.
For more detailed information, including datasheets, application notes, and support tools, visit the Texas Instruments website or contact their technical support team.