EN
  • EN
  • DE

AD7751AARS

Part No AD7751AARS
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description ENERGY METERING IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Input Impedance 400kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4.5V
Voltage - I/O Low 0.8V, 0.5V
Current - Supply 2mA
Voltage - Supply 4.75 V ~ 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number AD7751
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554958-AD7751AARS
Ultra Librarian 3D Model Ultra Librarian AD7751AARS CAD Model

Description

The AD7751AARS is a high-quality energy metering IC with a pulse output, designed and manufactured by Analog Devices Inc. This precision analog front-end device is specifically engineered for single-phase energy metering applications. It offers an impressive array of features aimed at providing accurate and reliable electrical energy measurement in residential and commercial settings.

Key Features

  • High Accuracy: The AD7751AARS boasts an exceptional level of accuracy, making it suitable for applications where precise energy measurement is crucial. This is achieved through its advanced signal processing capabilities and high-resolution ADCs.
  • On-Chip Energy Calculation: This IC integrates all necessary functions for active energy calculations, reducing the need for external components and simplifying the design process.
  • Pulse Output Interface: The device features a pulse output interface that provides a series of pulses proportional to the measured energy, which can be easily interfaced with microcontrollers or other digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7751AARS operates with low power consumption, making it an eco-friendly choice for energy metering solutions.
  • Tamper Detection: It includes mechanisms for tamper detection, ensuring the integrity of metering data and protecting against fraudulent activities.

Applications

  • Residential energy meters
  • Commercial energy management systems
  • Industrial power monitoring
  • Smart grid infrastructure

Technical Specifications

The AD7751AARS operates over a wide temperature range and is packaged in a robust SSOP (Shrink Small Outline Package) that ensures reliable performance in a variety of environmental conditions. It is designed to interface directly with the current transformer and voltage inputs typically found in energy metering applications.

Conclusion

Analog Devices Inc.'s AD7751AARS is an ideal solution for designers looking to implement accurate and efficient energy metering systems. With its precision measurement capabilities, comprehensive feature set, and ease of integration, the AD7751AARS stands out as a top choice for energy metering ICs in the market.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2386 $58.2948
44+ $2.6577 $116.9388
68+ $2.5745 $175.0660
93+ $2.4913 $231.6909
120+ $2.4082 $288.9840
161+ $2.1587 $347.5507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess