EN
  • EN
  • DE

93LC46AT-I/SNA21

Part No 93LC46AT-I/SNA21
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981776-93LC46AT-I/SNA21
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 93LC46AT-I/SNA21 CAD Model

Description

Microchip Technology's 93LC46AT-I/SNA21 EEPROM

The 93LC46AT-I/SNA21 is a high-quality, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a robust and reliable non-volatile memory solution for a wide range of applications. This EEPROM comes in a compact SOT-23-6 package, making it suitable for space-constrained designs.

With an operating voltage range of 2.5V to 5.5V, the 93LC46AT-I/SNA21 is versatile enough to be used in various systems with different power requirements. Its low-power consumption makes it an ideal choice for battery-operated devices, ensuring that power usage is kept to a minimum without compromising performance.

The 93LC46AT-I/SNA21 features a user-friendly serial interface that supports the standard Serial Peripheral Interface (SPI) protocol, allowing for easy integration into existing designs. The device is capable of both sequential read and write operations, providing flexibility in data management. Additionally, the EEPROM supports a self-timed erase and write cycle, meaning no external erase command is required before writing to the device, simplifying the programming process.

One of the standout features of the 93LC46AT-I/SNA21 is its hardware write protection. This feature prevents accidental data alteration, ensuring the integrity of the stored information. The device also includes a programmable write protection pin, allowing users to secure specific blocks of memory based on their application needs.

For applications that demand reliability, the 93LC46AT-I/SNA21 has an endurance of 1 million erase/write cycles and a data retention period of over 200 years. This endurance and longevity make it an excellent choice for critical data storage applications, such as calibration data storage, device configuration, and user preference memory in consumer electronics, automotive applications, and industrial control systems.

In summary, the 93LC46AT-I/SNA21 from Microchip Technology is a versatile, low-power, and reliable EEPROM solution that offers easy integration, robust data protection, and long-term data retention, suitable for a multitude of applications that require non-volatile memory storage.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
IBM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess