EN
  • EN
  • DE

SN74LV126ADGVR

Part No SN74LV126ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TVSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TVSOP
Base Product Number 74LV126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-14191-1-NDR,-296-14191-1,-SN74LV126ADGVRG4-NDR,296-14191-2-NDR,2156-SN74LV126ADGVR,SN74LV126ADGVRE4,TEXTISSN74LV126ADGVR,SN74LV126ADGVRE4-ND,296-14191-2,SN74LV126ADGVRG4,SN74LV126ADGVRG4-ND,296-14191-1,296-14191-1-NDR,-SN74LV126ADGVRE4-NDR,296-14191-6-NDR,296-14191-6,-SN74LV126ADGVRG4,-296-14191-1-ND,-SN74LV126ADGVRE4,-SN74LV126ADGVR-NDR
Standard Package 2,000
Win Source Part Number 1073026-SN74LV126ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74LV126ADGVR CAD Model

Description

The SN74LV126ADGVR from Texas Instruments is a quadruple bus buffer gate featuring 3-state outputs designed to be employed in a wide range of digital applications. This integrated circuit is part of the 74LV family, which operates at a lower voltage range, making it suitable for battery-operated and portable devices.

Key Features

  • Operating Voltage: The SN74LV126ADGVR operates at a voltage range of 2 V to 5.5 V, which is ideal for interfacing with both 3.3 V and 5 V systems.
  • Output Drive Capability: This device can drive up to 8 mA at 5 V, allowing it to control LEDs, transistors, and other low-power components directly.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is beneficial when multiple outputs must connect to a common bus without interfering with each other.
  • High Speed: Possessing a typical propagation delay time of only 4.5 ns, the SN74LV126ADGVR is suitable for high-speed applications.
  • Low Power Consumption: It features low power consumption, with a typical ICC of only 20 µA, making it an energy-efficient choice for modern electronic designs.

Package and Quality

The SN74LV126ADGVR comes in a compact TVSOP (Thin Shrink Small Outline Package) with 16 pins, providing a space-saving solution on printed circuit boards (PCBs). Texas Instruments ensures that this product meets high-quality standards, with rigorous testing for performance and reliability.

Applications

This buffer gate is versatile and can be used in numerous applications, including:

  • Memory address drivers
  • Data transmission lines
  • Control bus buffering
  • Input/Output (I/O) port expansion
  • Signal gating

Whether you're designing consumer electronics, automotive systems, or complex computing machinery, the SN74LV126ADGVR by Texas Instruments is an excellent choice for ensuring signal integrity and facilitating robust digital communication.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0784 $50.1760
1,560+ $0.0643 $100.3080
2,410+ $0.0623 $150.1430
3,320+ $0.0603 $200.1960
4,290+ $0.0583 $250.1070
5,740+ $0.0523 $300.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess