EN
  • EN
  • DE

SN74LV125ATDBG4

Part No SN74LV125ATDBG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package 14-SSOP
Base Product Number 74LV125
Standard Package 80
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259473-SN74LV125ATDBG4
Ultra Librarian 3D Model Ultra Librarian SN74LV125ATDBG4 CAD Model

Description

The SN74LV125ATDBG4 is a high-performance, quad bus buffer gate designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to address the needs of low-voltage operation while providing the high drive capability required for bus-oriented systems.

Key Features

  • Logic Type: Quad Bus Buffer Gate with 3-State Outputs
  • Voltage Range: Operates from 2 V to 5.5 V, ensuring compatibility with a wide range of applications and logic levels.
  • Drive Capability: Capable of driving 24-mA outputs, making it suitable for heavy-load conditions.
  • Speed: Features a typical tpd of 4.5 ns at 5 V, allowing for high-speed operation.
  • 3-State Outputs: The 3-state outputs can be used to place the outputs in a high-impedance state, facilitating bus management in multiplexed applications.
  • Package: Comes in a SSOP (Shrink Small-Outline Package) form factor, which is ideal for space-constrained applications.
  • Power Consumption: Low power consumption, making it suitable for battery-powered and power-sensitive designs.

Applications

The SN74LV125ATDBG4 is highly versatile and finds applications in a range of industries. It is commonly used in:

  • Bus driver or buffer applications in computers and computer peripherals.
  • Data transmission systems where signal integrity is paramount.
  • Interface circuits where level shifting is required.
  • Control systems, automation, and other logic interfacing tasks.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74LV125ATDBG4 is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability, ensuring a dependable solution for your circuit needs. With its robust design and Texas Instruments' reputation, you can trust this buffer gate to perform consistently in the most demanding environments.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess