EN
  • EN
  • DE

SN74LV123ARGYRG4

Part No SN74LV123ARGYRG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 13NS 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Monostable Multivibrator 13 ns 16-VQFN (4x3.5)
Manufacturer Texas Instruments
Series 74LV
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-VQFN (4x3.5)
Family Name 74LV123
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896699-SN74LV123ARGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV123ARGYRG4 CAD Model

Description

SN74LV123ARGYRG4 Dual Retriggerable Monostable Multivibrators by Texas Instruments

The SN74LV123ARGYRG4 is a high-performance, dual retriggerable monostable multivibrator with Schmitt-trigger inputs from Texas Instruments. This integrated circuit is designed to generate precise timing pulses and to handle the requirements of a wide range of timing applications. The SN74LV123ARGYRG4 is part of the 'LV' family, indicating it operates at a low-voltage range, which makes it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.

Each multivibrator within the SN74LV123ARGYRG4 has an independent trigger and reset inputs, along with separate outputs. The device offers a robust feature set that includes output pulse-width control by three methods: using an external resistor (Rext), an external capacitor (Cext), or both. This flexibility allows designers to tailor the timing characteristics according to the specific needs of their application.

With its edge-triggered design, the SN74LV123ARGYRG4 ensures that pulses on the output are generated with precision upon receiving a transition on the trigger input. Additionally, the retriggerable functionality means that the output pulse duration can be extended with each new trigger event before the current pulse has finished, providing a versatile and adjustable pulse generation capability.

Constructed with advanced silicon-gate CMOS technology, the SN74LV123ARGYRG4 offers low power consumption and high noise immunity. The device is capable of operating over a wide voltage range of 2V to 5.5V, which allows it to be used in mixed-voltage environments and battery-operated systems without compromising on performance.

The SN74LV123ARGYRG4 comes in a compact VQFN-14 package, which is ideal for space-constrained applications. With its industrial temperature range of -40°C to 85°C, it is reliable in various harsh environments. This product is a testament to Texas Instruments' commitment to providing high-quality, versatile timing solutions for a multitude of electronic applications, from simple timers and pulse generation to complex sequential systems.

For designers and engineers looking for a reliable and configurable timing solution, the SN74LV123ARGYRG4 from Texas Instruments offers the precision and flexibility required to meet the demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.1943
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,510 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess