Product Overview: SN74LV10ADGVR by Texas Instruments
The SN74LV10ADGVR from Texas Instruments is a high-performance, low-voltage triple 3-input positive-NAND gate integrated circuit designed for use in a wide range of electronic applications. This device is part of the 74LV family, which is known for its low-power consumption and high-speed operation, making it ideal for battery-operated and portable devices where power efficiency is crucial.
Key Features
- Logic Type: Triple 3-Input Positive-NAND Gates
- Supply Voltage Range: 2V to 5.5V, allowing for use in various logic-level environments.
- Operating Temperature: -40°C to 85°C, ensuring reliability in a broad range of environmental conditions.
- Output Current: Up to 8 mA, providing sufficient drive capability for many applications.
- Package: TVSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
- Mounting Type: Surface Mount, which is suitable for automated PCB assembly processes.
Applications
The SN74LV10ADGVR is versatile and can be used in a variety of applications, including:
- Logic circuit building blocks
- Signal gating
- Function generation
- Power management systems
- Computing and data processing
- Communication equipment
Performance Advantages
The device offers excellent performance characteristics, such as fast propagation delay and edge rates, which are critical for high-speed signal processing. Additionally, the SN74LV10ADGVR's low power consumption makes it a suitable choice for power-sensitive applications.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV10ADGVR is no exception. It is designed and manufactured to meet the highest standards, ensuring consistent performance and reliability.
Environmental Compliance
The SN74LV10ADGVR is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it environmentally friendly and suitable for use in various international markets.
In summary, the SN74LV10ADGVR from Texas Instruments is a reliable and efficient solution for designers looking to implement triple 3-input positive-NAND gate functions in their electronic designs. Its low-power operation, combined with its high-speed capabilities, makes it an excellent choice for a multitude of applications.