The SN74LV08APWG4 is a high-performance, quadruple 2-input positive-AND gate integrated circuit, meticulously crafted by the renowned semiconductor manufacturer, Texas Instruments. This device operates from a voltage range of 2V to 5.5V, making it highly versatile for a multitude of applications ranging from consumer electronics to industrial automation systems.
Constructed with advanced silicon-gate CMOS technology, the SN74LV08APWG4 ensures low power consumption while maintaining high-speed operation. This technology also provides the benefit of an increased impedance, which translates to less power draw when the device is in the static state, further enhancing its power efficiency.
The logic gates within the SN74LV08APWG4 are designed to handle inputs from 5V down to VCC (minimum of 2V), providing a wide margin for interfacing with various logic levels. This feature is particularly advantageous when integrating the device into mixed-voltage systems, ensuring compatibility and ease of use across different platforms.
One of the most prominent features of the SN74LV08APWG4 is its robust output drive, capable of sourcing and sinking up to 8 mA at 5V, which is substantial for driving loads in a variety of digital circuits. This makes it an ideal choice for designers looking for a reliable component that can handle significant output requirements.
Furthermore, the SN74LV08APWG4 comes in a TSSOP-14 package, which is favored for its small footprint and minimal space consumption on printed circuit boards (PCBs). This compact form factor is essential for modern electronic devices where space is at a premium and efficiency is paramount.
In summary, the SN74LV08APWG4 from Texas Instruments is a quintessential building block for digital systems requiring high-speed, low-power, and reliable logic operations. Its compatibility with a range of voltages, strong output drive, and compact packaging make it a top choice for engineers and designers in various fields.
Key Features:
- Operating Voltage Range: 2V to 5.5V
- Low Power Consumption with High-Speed Operation
- Input Voltage Level Compatibility: 5V down to VCC
- Output Drive Capability: ±8 mA at 5V
- Package Type: TSSOP-14
- Advanced Silicon-Gate CMOS Technology