EN
  • EN
  • DE

SN74LS93DRE4

Part No SN74LS93DRE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 4 BIT BINARY COUNTER 14-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Count Rate 42 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number SN74LS93
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258944-SN74LS93DRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS93DRE4 CAD Model

Description

Product Overview: SN74LS93DRE4

The SN74LS93DRE4 is a high-quality integrated circuit from Texas Instruments, renowned for its precision and durability in various electronic applications. This particular model is part of the 74LS series, which is well-known for its low-power Schottky technology, offering a balance between speed and power consumption.

The SN74LS93DRE4 is a 4-bit binary counter, a fundamental component in digital electronics. It is capable of counting from 0 to 15 (0x0 to 0xF in hexadecimal) before resetting back to 0. This makes it an ideal choice for frequency division applications, digital timers, and basic counters in a wide range of devices.

With its compact 14-pin SOP (Small Outline Package), the SN74LS93DRE4 is designed for surface-mount technology, allowing for efficient use of PCB space. Its operating temperature range from 0°C to 70°C ensures reliable performance in various environments, making it a versatile choice for both commercial and industrial applications.

Key features of the SN74LS93DRE4 include:

  • 4-bit binary counting capability
  • Low-power Schottky technology
  • Operating voltage range of 4.75V to 5.25V
  • Two fully independent counters (divide-by-two and divide-by-eight)
  • Direct clear input for easy resetting
  • Typical count frequency of 42 MHz

Whether you're designing simple or complex digital systems, the SN74LS93DRE4 offers the reliability and functionality needed for your counting applications. Its ease of integration with other logic components makes it a staple in the toolkits of electronic designers and hobbyists alike.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or consult the SN74LS93DRE4 datasheet. Ensure your designs are powered by the precision and quality of Texas Instruments with the SN74LS93DRE4 binary counter.

You May Also Be Interested in

ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess