Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 021465-MAX3221IDBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Wireless
Family Name MAX3221
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX3221IDBR CAD Model

Description

The MAX3221IDBR is a highly advanced and reliable product from the globally renowned technology company, Texas Instruments.

  • Type: Single driver, single receiver, RS-232 interface device
  • Operating Voltage: 3.0V to 5.5V
  • Data Signaling Rates: Up to 250 kbit/s
  • Driver Output Slew Rate: Maximum of 30-V/µs
  • ESD: ±15 kV (Human Body Model) and ±8 kV (IEC61000-4-2, Air-Gap Discharge)
  • Package: Small SSOP package
  • Operational Temperature: -40°C to 85°C
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL32600EFBZ
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Texas Instruments
IC TRANSCEIVER 2/0 8SOIC
Need more? Email Us
ECAD model for SN75LVDS9638D
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Intersil
IC TRANSCEIVER FULL 2/2 20PDIP
Need more? Email Us
ECAD model for ICL3225ECPZ
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL3170EIBZ-T7A
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for SN65LVDM051D
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8UMAX
Need more? Email Us
ECAD model for MAX14783EGUA+
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3167 $52.6680
85+ $1.2334 $104.8390
130+ $1.1917 $154.9210
185+ $1.1084 $205.0540
235+ $1.0667 $250.6745
295+ $1.0250 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention