Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 3300pF
Tolerance ±20%
Voltage Rating 250VAC
Temperature Coefficient Y5V (F)
Temperature Range - Operating -25°C to 85°C
Ratings Y2
Applications Safety
Mounting Surface Mount, MLCC
Dimension 0.280" L x 0.248" W (7.10mm x 6.30mm)
Thickness (Max) 0.110" (2.80mm)
Win Source Part Number 120389-ECK-TBC332MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECK-TBC332MF CAD Model

Description

Product Overview

The ECK-TBC332MF is a versatile capacitor with high endurance and minimal leakage, suitable for various circuit implementations. Engineers value its dependable performance and space-saving design.

Features and Benefits

  • High charge retention capacity
  • Durable casing resists physical stress
  • Flexible application range
  • Low thermal resistance

Applications

  • Instrumentation equipment
  • Microcontroller circuits
  • Medical devices
  • Embedded systems

This product is ideal for designs demanding high reliability and efficiency.

You May Also Be Interested in

Kemet
CAP CER 680PF 25V X7R 0402
Need more? Email Us
ECAD model for C0402C681J3RACTU
AVX Corp/Kyocera Corp
CAP CER 4700PF 50V X7R 0402
Need more? Email Us
ECAD model for LD025C472KAB2A
Vishay
CAP CER 100PF 25V C0G/NP0 0402
Need more? Email Us
ECAD model for VJ0402A101FXXCW1BC
Taiyo Yuden
CAP CER 2200PF 50V X7R 0402
Need more? Email Us
ECAD model for UMK105B7222MV-F
Vishay
CAP CER 0.033UF 50V X7R RADIAL
Need more? Email Us
ECAD model for K333K15X7RF5TH5
Kemet
CAP CER 10000PF 50V X7R RADIAL
Need more? Email Us
ECAD model for C316C103K5R5TA7301
Murata Electronics North America
CAP CER 7PF 50V C0G/NP0 0402
Need more? Email Us
ECAD model for GCM1555C1H7R0WA16D
TDK Corporation
CAP CER 680PF 16V X7R 0201
Need more? Email Us
ECAD model for CGA1A2X7R1C681M030BA
Murata Electronics North America
CAP CER 8200PF 50V C0G/NP0 0603
Need more? Email Us
ECAD model for GRM1885C1H822JA01J

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention