EN
  • EN
  • DE

SN74LS76N

Part No SN74LS76N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095125-SN74LS76N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS76N CAD Model

Description

Product Overview: SN74LS76N

The SN74LS76N is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular device is a part of the 74LS series, which is known for its low-power Schottky technology, offering a balance between speed and power consumption.

The SN74LS76N is a dual JK flip-flop with set and reset capabilities. Each flip-flop has independent J, K, set, reset, and clock inputs, and outputs Q and . The device features totem-pole outputs designed to drive loads directly or to drive other bipolar or MOS logic circuits.

This IC is typically used in a variety of applications, including counters, control circuits, and toggle functions. Its versatility makes it a staple in digital logic systems and educational settings for those learning about digital electronics.

Key Features:

  • Voltage Supply: The device typically operates at a 5V power supply, which is standard for 74LS logic devices.
  • Power Dissipation: With its low-power Schottky technology, the SN74LS76N has a typical power dissipation, making it suitable for battery-operated and power-sensitive applications.
  • Operating Temperature: It can operate within a temperature range of 0°C to 70°C, ensuring reliable performance across a range of environmental conditions.
  • Packaging: The SN74LS76N comes in a plastic DIP (Dual In-line Package) with 16 pins, which is a common package type for ease of use in breadboards and prototyping.
  • Compatibility: The logic levels are compatible with other TTL family logic devices, allowing for easy integration into existing systems.

With its robust design and reliable performance, the SN74LS76N from Texas Instruments is an excellent choice for designers and hobbyists alike seeking a dependable JK flip-flop for their digital logic applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess