EN
  • EN
  • DE

MAX531BCPD+

Part No MAX531BCPD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC V-OUT SRL 12BIT 5V 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 14-PDIP
Win Source Part Number 003069-MAX531BCPD+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX531BCPD+ CAD Model

Description

Product Overview: MAX531BCPD+ from Maxim Integrated

The MAX531BCPD+ is a precision, high-performance 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal technologies. This DAC is part of Maxim's family of multichannel, serial-input, voltage-output DACs, offering a compact and efficient solution for digital-to-analog conversion needs in a wide range of applications.

The MAX531BCPD+ features four independent DAC channels, each capable of converting an 8-bit digital value into a corresponding analog voltage. This makes it an ideal choice for systems requiring multiple DACs with a small footprint, such as automatic test equipment, process control systems, and digital calibration of analog circuits.

One of the key advantages of the MAX531BCPD+ is its serial interface, which minimizes the number of digital lines required for communication, thus simplifying the design and reducing the overall system cost. The device operates with a 5V power supply and offers a 4.5V to 5.5V reference voltage input range, providing flexibility in various power environments.

The MAX531BCPD+ is housed in a 14-pin plastic DIP package, ensuring ease of integration into existing designs. Its operating temperature range of 0°C to +70°C allows for reliable performance in a variety of environmental conditions.

Key features of the MAX531BCPD+ include:

  • Four independent 8-bit DAC channels
  • Serial data input for reduced pin count
  • 5V single supply operation
  • 4.5V to 5.5V reference voltage input range
  • Low power consumption
  • 14-pin plastic DIP package
  • 0°C to +70°C operating temperature range

The MAX531BCPD+ is an excellent choice for designers looking for a reliable, high-quality DAC solution that combines multichannel functionality with ease of use. Maxim Integrated's commitment to innovation and quality ensures that this product will deliver the performance and durability required for the most demanding applications.

Whether you're developing sophisticated industrial control systems or precise data acquisition devices, the MAX531BCPD+ provides the accuracy and versatility needed to meet your digital-to-analog conversion requirements.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess