EN
  • EN
  • DE

SN74LS75D

Part No SN74LS75D
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH QUAD BISTABLE 16-SOIC / D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LS
Logic Type D-Type Transparent Latch
Output Type Differential
Voltage - Supply 4.75V ~ 5.25V
Independent Circuits 4
Delay Time - Propagation 9ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS75
Other Names SN74LS75D,SN74LS75DE4,TEXTISSN74LS75D,SN74LS75DG4,2156-SN74LS75D,296-34029-5
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257290-SN74LS75D
Ultra Librarian 3D Model Ultra Librarian SN74LS75D CAD Model

Description

The SN74LS75D is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance within the electronics industry. This particular component is part of the 74LS family, which is known for its low-power Schottky technology, offering a balance between speed and power consumption.

At the heart of the SN74LS75D is a 4-bit bistable latch, which is essential for storing information temporarily in a wide array of digital applications. Each latch has an individual clear and set input along with a common data input. This allows for greater flexibility and control in various circuit configurations. The device also features a 2-state output that can either be in a high-impedance state or actively driving the signal, providing versatility in interfacing with other components within a system.

Manufactured using Texas Instruments' advanced processing techniques, the SN74LS75D is designed for optimal performance in terms of speed and power efficiency. It operates over a wide voltage range and is compatible with most 5V systems, making it a suitable choice for a multitude of digital logic applications, including computers, data storage, instrumentation, and control systems.

The SN74LS75D comes in a 14-pin SOIC package, which is a small-outline integrated circuit package that is ideal for space-constrained applications. The compact form factor of the SOIC package allows for high-density mounting on printed circuit boards, which is beneficial for modern electronic designs that require miniaturization without compromising on performance.

Texas Instruments ensures that the SN74LS75D meets rigorous standards for quality and reliability. It is thoroughly tested across a range of temperatures and operating conditions to guarantee that it performs consistently in a variety of environments. Whether you're designing a new system or maintaining existing hardware, the SN74LS75D offers the performance and durability you can trust.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess