EN
  • EN
  • DE

LM3402MM

Part No LM3402MM
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LM3402/LM3402HV 0.5A Constant Current Buck Regulator for Driving High Power LEDs | IC LED DRIVER RGLTR DIM 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 42V
Voltage - Output 40V
Current - Output / Channel 500mA
Frequency 1MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM3402
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198748-LM3402MM
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3402MM CAD Model

Description

The LM3402MM is a highly efficient, versatile power management integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to provide constant current output for driving high-power LEDs, making it an ideal choice for a wide range of lighting applications.

Key Features

  • Adjustable Output Current: The LM3402MM allows for precise control over the LED current, which can be adjusted through an external resistor. This flexibility makes it suitable for various LED configurations and brightness requirements.
  • Wide Input Voltage Range: Designed to operate over a broad input voltage range, this driver accommodates a variety of power supplies, enhancing its adaptability to different system designs.
  • High Efficiency: With an efficiency rating that can exceed 90%, the LM3402MM ensures minimal power loss, leading to lower energy consumption and heat generation.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device and the LEDs from potential damage due to excessive heat, contributing to the overall reliability and longevity of the system.
  • Current Mode Control: This method of control provides fast response to load changes and excellent loop stability, which is crucial for consistent LED illumination.

Applications

The LM3402MM is suitable for a diverse range of applications, including:

  • General LED lighting
  • Automotive lighting systems
  • Portable flashlights and torches
  • Architectural and decorative lighting
  • Emergency lighting

Package and Quality

This device is available in an 8-pin VSSOP (MM) package, which is compact and suitable for space-constrained applications. TI's commitment to quality ensures that the LM3402MM meets stringent industry standards for performance and reliability.

In summary, the LM3402MM by Texas Instruments stands out as a robust, efficient, and flexible solution for driving high-brightness LEDs. Its comprehensive feature set and adaptability make it a top choice for designers looking to enhance their lighting systems with a reliable and high-performance LED driver.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3718 $54.8720
90+ $1.1256 $101.3040
140+ $1.0905 $152.6700
190+ $1.0553 $200.5070
250+ $1.0201 $255.0250
330+ $0.9146 $301.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess