Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 27 MHz
Trigger Type Negative Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HCT390
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577710-CD74HCT390E
Ultra Librarian 3D Model Ultra Librarian CD74HCT390E CAD Model

Description

The CD74HCT390E is a high-speed CMOS logic dual-decade ripple counter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision-engineered integrated circuit is part of the HCT family, which is compatible with standard TTL integrated circuits. The CD74HCT390E is specifically designed to meet the rigorous demands of sophisticated electronic systems and offers a reliable and efficient counting solution for a wide range of applications.

Key Features

  • Logic Type: Dual Decade Ripple Counter
  • Operating Voltage: 4.5V to 5.5V, making it ideal for 5V systems.
  • High-Speed Performance: Typical shift frequency of 50MHz.
  • Output Current: Capable of driving 10 LSTTL loads with 4mA output drive at 5V.
  • Temperature Range: Operational between -55°C to 125°C, ensuring reliability under extreme conditions.
  • Package / Case: PDIP-16, which is a through-hole device.

Applications

The CD74HCT390E is versatile and can be used in a variety of applications including:

  • Industrial control systems
  • Robotics and automation
  • Timing circuits
  • Frequency dividers
  • Counter circuits in computing devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HCT390E is no exception. Each device is meticulously tested to ensure it meets the highest standards of performance and reliability. This commitment to quality ensures that the CD74HCT390E will perform consistently across all parameters and throughout its operational life.

Environmental Compliance

The CD74HCT390E is designed with environmental responsibility in mind. It complies with RoHS standards, ensuring that it is free from hazardous substances commonly found in electronics. This compliance not only helps protect the environment but also ensures safety and sustainability in electronic design.

You May Also Be Interested in

Texas Instruments
DUAL 4-BIT BINARY COUNTERS
Lowest to $0.7588
ECAD model for SN74LV393APWRG4
ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
Texas Instruments
12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWR
Texas Instruments
Need more? Email Us
ECAD model for 54AS869JT
Texas Instruments
CMOS COUNTER/DIVIDERS / Counter/Divider Single 5-Bit Decade UP 16-Pin CDIP Tube
Lowest to $31.2699
ECAD model for CD4017BF
Texas Instruments
Lowest to $58.6294
ECAD model for 74LS699N
Toshiba Semiconductor and Storage
12-STAGE RIPPLE-CARRY BINARY COUNTER
Lowest to $0.2368
ECAD model for TC74VHC4040FT
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4150 $56.0250
330+ $0.3405 $112.3650
510+ $0.3298 $168.1980
705+ $0.3192 $225.0360
910+ $0.3086 $280.8260
1,215+ $0.2766 $336.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,850 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention