Product Overview: 74ACT16841DLR from Texas Instruments
The 74ACT16841DLR is a high-performance, 20-bit buffer and line driver designed to meet the requirements of high-speed data transmission systems. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit is part of the ACT (Advanced CMOS Technology) family, which is recognized for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: Buffer/Line Driver, Non-Inverting
- Number of Elements: Dual
- Number of Bits per Element: 10
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Performance and Quality
The 74ACT16841DLR is designed for high-speed operation while maintaining low power consumption. It features a typical t<sub>pd (propagation delay time) of 8.5ns with a 5V supply, ensuring swift data transfer and minimal signal delay. This makes it an excellent choice for interfacing with high-speed microprocessors and can be used in a wide array of applications such as memory address drivers, bus-oriented systems, and data transmission systems.
Design Flexibility
With dual 10-bit elements, each with its own output enable signal, the device allows for independent control of each section. This provides designers with the flexibility to use the device in various configurations, catering to different design needs. The 3-state outputs enable connection to a bus-organized system, and they are capable of sinking 24mA and sourcing 24mA, providing good signal driving capabilities.
Reliability and Packaging
Texas Instruments' commitment to high-quality and reliability is evident in the 74ACT16841DLR. The device is offered in a 56-BSSOP package, which is designed for surface mount technology, allowing for efficient assembly and space-saving on PCBs. Additionally, the device's wide operating temperature range ensures reliable performance across various environmental conditions.
Conclusion
The 74ACT16841DLR from Texas Instruments stands out as a versatile and reliable component for high-speed digital systems. Its advanced features and robust performance make it a preferred choice among engineers and designers for applications requiring efficient data buffering and driving capabilities.