SN74LS73ANS Dual JK Flip-Flop from Texas Instruments
The SN74LS73ANS is a high-quality integrated circuit from Texas Instruments, designed for use in a wide array of digital applications. This device is part of the 74LS series, known for its low-power Schottky technology, which offers a balanced trade-off between speed and power consumption, making it an ideal choice for battery-operated and power-sensitive systems.
This particular model features a dual JK flip-flop configuration, each with individual clear, clock, and J and K inputs. The flip-flops are edge-triggered and change state on the rising edge of the clock pulse, providing precise control and timing for digital circuits. Furthermore, the clear inputs are asynchronous, allowing for immediate resetting of the flip-flops when necessary.
The SN74LS73ANS is available in a compact 14-pin package, which is suitable for space-constrained applications. It operates over a wide supply voltage range from 4.75V to 5.25V, which is typical for 5V digital logic circuits, ensuring compatibility with a broad range of existing designs and standard logic levels.
Key features of the SN74LS73ANS include:
- Low power consumption due to Schottky technology.
- Dual JK flip-flops with individual control inputs.
- Edge-triggered operation for precise timing.
- Asynchronous clear inputs for immediate resetting.
- Wide operating voltage range suitable for 5V logic systems.
- Standard 14-pin package for easy integration.
Engineers and designers often choose the SN74LS73ANS for its reliability and performance in applications such as counters, shift registers, control circuits, and various other digital systems where bistable latching functionality is required. Texas Instruments' commitment to quality ensures that this component meets the stringent requirements for industrial and commercial use, offering both longevity and stability in operation.
Whether you're working on a new design or servicing existing equipment, the SN74LS73ANS from Texas Instruments is a dependable choice for incorporating JK flip-flop functionality into your digital logic solutions.