EN
  • EN
  • DE

SN74LS645DW

Part No SN74LS645DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 795054-SN74LS645DW
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS645
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LS645DW CAD Model

Description

The SN74LS645DW is a high-performance, integrated circuit designed by Texas Instruments to facilitate efficient data transfer between two buses of eight lines each. This octal bus transceiver features bidirectional interface logic, ensuring seamless communication for digital systems. With its wide operating temperature range and robust design, the SN74LS645DW is an ideal choice for a variety of applications, including computing, telecommunication, and industrial systems.

Key Features:

  • Octal Bidirectional Transceiver: The SN74LS645DW provides eight lines of bidirectional data flow, allowing for versatile communication between data buses.
  • Low Power Schottky (LPS) Technology: Incorporating LPS technology, this device ensures reduced power consumption while maintaining high-speed operation, making it suitable for power-sensitive designs.
  • Wide Operating Voltage Range: It operates over a broad voltage range, typically from 4.5V to 5.5V, providing design flexibility and compatibility with standard logic levels.
  • Direct Bus Connection: The transceiver's outputs can be directly connected to the bus lines for ease of integration into system designs.
  • 3-State Outputs: The SN74LS645DW features 3-state outputs, which can be placed in a high-impedance state, thus allowing for bus line sharing without the risk of contention or data corruption.
  • Control Inputs: Two control inputs (G and DIR) provide simple and effective control over data transmission direction and output state, offering straightforward interfacing with microprocessors or other control units.

Applications:

The SN74LS645DW is versatile and can be used in a multitude of applications, such as:

  • Data communication systems
  • Microprocessor-based systems
  • Industrial control systems
  • Networking equipment
  • Peripheral interfaces

Package and Quality:

Encased in a 20-pin SOIC package, the SN74LS645DW is designed for surface-mount technology, offering a compact footprint for space-constrained applications. Texas Instruments is committed to maintaining high-quality standards, ensuring that each device meets rigorous reliability and performance criteria.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3421 $52.1052
29+ $3.5628 $103.3212
44+ $3.4515 $151.8660
60+ $3.3401 $200.4060
78+ $3.2288 $251.8464
104+ $2.8948 $301.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess