EN
  • EN
  • DE

SN74LS642N

Part No SN74LS642N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 20DIP / Bus XCVR Single 8-CH Open Collector 20-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Tube
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 795053-SN74LS642N
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS642
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LS642N CAD Model

Description

The SN74LS642N, manufactured by Texas Instruments, is a high-performance octal bus transceiver designed for bidirectional communication between data buses. This integrated circuit is an essential component for applications requiring efficient data transfer and voltage level translation between circuits that operate at different voltage levels.

Key Features:

  • Logic Type: Octal Bus Transceiver
  • Number of Pins: 20-pin PDIP (Plastic Dual-In-Line Package)
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: Typically 5V
  • Logic Family: LS (Low-power Schottky)
  • Propagation Delay Time: Fast speed, enabling quick data transfer
  • Directional Control: Direction of data flow is determined by the direction control inputs

Product Description:

The SN74LS642N is part of the 74LS (Low-power Schottky) logic family, known for its low power consumption and high speed. It features eight bidirectional input/output (I/O) lines, which can be configured as either inputs or outputs depending on the direction control signals. This capability makes it highly versatile in complex digital systems.

Each I/O port is equipped with a latch that can store data, allowing the transceiver to maintain data integrity during transfers. The SN74LS642N also includes output enable (OE) inputs, which can put the I/O ports in a high-impedance state, thus preventing data contention on the bus.

With its 20-pin PDIP form factor, the SN74LS642N is easy to integrate into a variety of electronic designs, including microprocessor or microcontroller-based systems, data communication equipment, and memory address driving applications. Its reliable performance and Texas Instruments' reputation for quality make it a preferred choice for engineers and designers looking to enhance their digital systems.

Applications:

  • Data communications
  • Computer peripheral interfaces
  • Microprocessor systems
  • Memory address driving
  • Control systems

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess