EN
  • EN
  • DE

INA296A5IDDFR

Part No INA296A5IDDFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description -5-V TO 110-V, BIDIRECTIONAL, 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000547-INA296A5IDDFR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Linear- Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) /Cut Tape (CT)
Amplifier Type Current Sense
Slew Rate 8V/µs
Current - Input Bias 35 µA
Voltage - Input Offset 2 µV
Current - Supply 2.5mA
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian INA296A5IDDFR CAD Model

Description

Product Overview: INA296A5IDDFR from Texas Instruments

The INA296A5IDDFR is a high-precision current sense amplifier designed by Texas Instruments to offer industry-leading performance for a wide range of applications. This amplifier is part of the INA29x series, which is renowned for its accuracy and reliability in current measurement tasks.

Key Features:

  • High Accuracy: The INA296A5IDDFR provides a high accuracy with a low offset voltage, making it suitable for measuring small differential voltages across shunt resistors.
  • Wide Common-Mode Range: With a common-mode range from -0.2V to +85V, it is versatile for use in systems with varying voltage levels, ensuring stable performance regardless of the supply voltage.
  • High Bandwidth: This current sense amplifier is capable of high bandwidth operations, which is ideal for fast-switching applications that require quick response times.
  • Quiescent Current: The device features a low quiescent current, which contributes to energy efficiency in battery-powered devices.
  • Robust Design: The INA296A5IDDFR is designed to withstand harsh conditions, making it suitable for industrial and automotive applications that require rugged performance.

Applications:

The INA296A5IDDFR is suitable for a variety of applications, including:

  • Power management in servers and telecom equipment
  • Battery monitoring systems in portable devices
  • Overcurrent protection circuits
  • Automotive systems, such as battery management and motor control
  • Industrial sensor systems and power supplies

Package and Availability:

This current sense amplifier is available in a 6-pin SOT-23 package, which is ideal for space-constrained applications. The part number INA296A5IDDFR refers to the reel packaging option, which facilitates easy integration into automated manufacturing processes.

Overall, the INA296A5IDDFR from Texas Instruments stands out for its precision, robustness, and versatility, making it an excellent choice for designers looking to enhance the accuracy and efficiency of their current sensing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6383 $50.9362
34+ $2.9853 $101.5002
52+ $2.8920 $150.3840
72+ $2.7987 $201.5064
93+ $2.7055 $251.6115
124+ $2.4256 $300.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess