Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Type VCO (Dual)
Frequency 20MHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 35 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number SN74LS62
Other Names 2156-SN74LS629DR-TITR,TEXTISSN74LS629DR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265319-SN74LS629DR
Ultra Librarian 3D Model Ultra Librarian SN74LS629DR CAD Model

Description

The SN74LS629DR is a state-of-the-art voltage-controlled oscillator (VCO) manufactured by Texas Instruments, a leader in the semiconductor industry. This precision device is designed to deliver high-quality performance in a wide range of applications, including telecommunications, instrumentation, and electronic music synthesizers.

Key Features

  • Voltage-Controlled Oscillator: The core functionality of the SN74LS629DR is to generate an oscillating signal whose frequency is determined by an input voltage, making it highly versatile for various electronic applications.
  • Wide Frequency Range: This VCO operates over a broad frequency range, which can be adjusted through external resistors and capacitors, providing flexibility for designers to tailor the device to their specific needs.
  • Stable and Reliable: Texas Instruments is known for its commitment to quality, and the SN74LS629DR is built to offer stable performance over time and under varying conditions, ensuring reliability in critical applications.
  • Dual Voltage-Controlled Oscillators: The device contains two independent VCOs, which can be used separately or in tandem, allowing for complex signal generation and processing.
  • Surface-Mount Package: The SN74LS629DR comes in an SOIC-16 package, which is suitable for surface-mount technology (SMT), saving space on printed circuit boards (PCBs) and facilitating automated manufacturing processes.

Applications

The versatility of the SN74LS629DR makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Phase-locked loops (PLLs)
  • Frequency modulation (FM) systems
  • Analog and digital signal processing
  • Function generators
  • Electronic musical instruments

Technical Specifications

With a supply voltage range of 4.75V to 5.25V, the SN74LS629DR is designed to integrate seamlessly into 5V systems. The device also features a typical power dissipation of 570 mW, ensuring efficient operation without sacrificing performance.

Conclusion

The SN74LS629DR from Texas Instruments is an exceptional choice for engineers and designers looking for a reliable and flexible voltage-controlled oscillator. Its wide frequency range, dual VCO design, and surface-mount package make it a valuable component for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
ECAD model for DSC1001BI1-004.0000
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
ECAD model for SE555N
Texas Instruments
LinCMOSE TIMERS
Need more? Email Us
ECAD model for TLC555CPWRG4
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
ECAD model for NJM555V-TE1
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
ECAD model for UPC617C-A
Renesas Electronics America
CMOS Programmable Interval Timer | IC OSC PROG TIMER 8MHZ 28PLCC
Need more? Email Us
ECAD model for IS82C54
Texas Instruments
DUAL VOLTAGE-CONTROLLED OSCILLAT
Lowest to $69.5472
ECAD model for SNJ54S124J
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
ECAD model for MC14541BDT
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
ECAD model for NBXDBA014LN1TAG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5059 $57.5295
11+ $9.4408 $103.8488
17+ $9.1458 $155.4786
23+ $8.8507 $203.5661
30+ $8.5557 $256.6710
40+ $7.6706 $306.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 812 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention