EN
  • EN
  • DE

SN74LS540NSR

Part No SN74LS540NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 3-ST OCTAL 20SO / Buffer/Line Driver 8-CH Inverting 3-ST Bipolar 20-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel package
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 795049-SN74LS540NSR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS540
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LS540NSR CAD Model

Description

The SN74LS540NSR is a high-performance octal buffer and line driver designed to interface with 5V digital systems. Manufactured by Texas Instruments, this integrated circuit is part of the 74LS family, known for its low-power Schottky technology. The device features eight non-inverting buffers and line drivers with 3-state outputs, making it an excellent choice for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Output Type: 3-State
  • Number of Channels: 8
  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: SOP-20
  • Mounting Type: Surface Mount

Performance and Durability

The SN74LS540NSR is designed for optimal speed performance. It can handle fast rise and fall times, which are critical for high-speed data transmission. The device's robust construction ensures reliability and durability, even in demanding applications. Its 3-state outputs can drive bus lines with up to 15 LSTTL loads and provide the capability to disable the output stage, allowing for bidirectional data flow in bus-oriented systems.

Applications

With its versatile features, the SN74LS540NSR is suitable for a wide range of applications. It can be used in:

  • Bus drivers
  • Memory drivers
  • Buffer registers
  • Input/output ports
  • System logic applications

Quality and Environmental Compliance

Texas Instruments is committed to providing high-quality products that meet environmental standards. The SN74LS540NSR is RoHS compliant, ensuring it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. With its combination of performance, reliability, and environmental compliance, the SN74LS540NSR is an ideal choice for designers looking for a high-quality octal buffer and line driver.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6769 $50.3070
75+ $1.3759 $103.1925
115+ $1.3329 $153.2835
160+ $1.2899 $206.3840
205+ $1.2469 $255.6145
270+ $1.1179 $301.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,430 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess