EN
  • EN
  • DE

SN74LS440N

Part No SN74LS440N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description IC Ls Series, 4-BIT Exchanger, True Output, PDIP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Logic Function Transceiver
RoHS Non-Compliant
Win Source Part Number 1095105-SN74LS440N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS440N CAD Model

Description

Product Overview: SN74LS440N - Texas Instruments

The SN74LS440N is a high-performance, octal buffer and line driver designed to meet the rigorous demands of high-speed data transmission systems. Manufactured by Texas Instruments, this integrated circuit is part of the 7400 series logic family, specifically in the Low-Power Schottky (LS) category. The device is characterized by its low power consumption and high speed, making it an ideal choice for interfacing between different logic families or driving heavy loads.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Current: -15mA / 24mA
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Package: PDIP-20 (Plastic Dual-In-Line Package)
  • RoHS: Compliant

Applications

The SN74LS440N is versatile and can be used in a variety of applications. It is particularly useful in systems that require high current drive capability and need to maintain signal integrity across long distances or through capacitive loads. Common applications include:

  • Interfacing between different logic levels
  • Driving heavy loads such as relays, LEDs, and high-capacitance lines
  • Bus drivers for high-speed data transmission systems
  • Memory address drivers
  • Backplane drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LS440N is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. This product is suitable for commercial-grade applications that require a dependable solution for data transmission and signal buffering.

Ordering and Packaging Information

The SN74LS440N is available in a 20-pin PDIP package and is sold in tube or tray quantities. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess