EN
  • EN
  • DE

SN74LS385N

Part No SN74LS385N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE SERIAL ADDERS/SUBTRACTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254990-SN74LS385N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS385N CAD Model

Description

SN74LS385N Binary Adder/Subtractor by Texas Instruments

The SN74LS385N is a versatile integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is a binary adder/subtractor that belongs to the 74LS logic family, known for its low-power Schottky technology. The SN74LS385N is specifically engineered to perform arithmetic operations on binary numbers, making it an essential component in digital systems that require arithmetic functions such as computers, calculators, and digital signal processors.

Key Features:

  • Logic Family: The SN74LS385N operates within the 74LS series, ensuring compatibility with other low-power Schottky logic devices.
  • Functionality: It can execute both addition and subtraction operations on binary numbers, providing flexibility for various arithmetic calculations.
  • Supply Voltage: This device typically operates at a supply voltage of 5V, which is standard for TTL (Transistor-Transistor Logic) devices.
  • Package: It comes in a 16-pin DIP (Dual In-line Package), which is widely used and easy to handle for PCB (Printed Circuit Board) designs.
  • Expandability: Multiple SN74LS385N units can be cascaded for operations on longer binary numbers, making it scalable for more complex computing needs.

Applications:

The SN74LS385N binary adder/subtractor is utilized in an array of digital applications where precise and efficient arithmetic operations are required. Its applications span across:

  • Digital computers where it serves as a fundamental building block for arithmetic logic units (ALUs).
  • Automated industrial systems which involve counting, sorting, or numeric comparisons.
  • Consumer electronics, such as calculators and gaming devices, where quick arithmetic processing is essential.
  • Embedded systems for performing real-time calculations in various control and monitoring tasks.

With its proven reliability and Texas Instruments' commitment to quality, the SN74LS385N remains a go-to choice for designers and engineers seeking a dependable binary adder/subtractor for their digital projects. It's a testament to the enduring significance of the 74LS logic family in the realm of electronic components.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess