Product Overview: SN74LS379N by Texas Instruments
The SN74LS379N is a high-performance integrated circuit manufactured by the renowned semiconductor company, Texas Instruments (TI). This device is part of the 74LS series, which is well-known for its low-power Schottky logic family. The SN74LS379N is specifically designed to provide a combination of four edge-triggered D-type flip-flops with individual D inputs and Q outputs.
Key Features
- Logic Type: Quad D-Type Flip-Flop
- Supply Voltage Range: Typically 5V
- Operating Temperature: 0°C to 70°C
- Package: 16-pin PDIP (Plastic Dual-In-line Package)
- Technology: Low Power Schottky
The SN74LS379N is specifically engineered for use in applications that require the storage of multiple bits of information. Each flip-flop has an independent clear (CLR) input and a clock (CLK) input. The clear function is synchronous, which means that the flip-flops will clear when the CLR input is high and the clock input is also high, ensuring precise timing and control.
Applications
Due to its versatile nature, the SN74LS379N is suitable for a wide range of applications. It is commonly used in data storage, data transfer, and various types of registers. Its reliable performance makes it a go-to choice for system designers in the fields of:
- Computers and Computer Peripherals
- Control Systems
- Instrumentation
- Communication Equipment
The SN74LS379N is recognized for its robustness and durability, which is why it is often found in industrial environments where consistent performance is crucial. Furthermore, the standard PDIP packaging allows for easy integration into a variety of circuit boards, including both prototyping breadboards and final product designs.
Quality and Support
As with all Texas Instruments products, the SN74LS379N is manufactured to high standards of quality. TI provides comprehensive technical support and documentation for this product, including datasheets, application notes, and design resources, to assist engineers in integrating this component into their projects effectively.