The SN74F379N is a high-performance, quad D-type flip-flop integrated circuit produced by Texas Instruments. This device is designed to provide reliable, high-speed operation in digital systems. Each flip-flop has an individual clear and clock input (CLK) and features a standard D-type input/output structure, making it suitable for a variety of data storage and signal processing applications.
Key Features
- Logic Type: D-Type Flip-Flop
- Number of Circuits: 4
- Output Type: Standard
- Function: Edge Triggered
- Supply Voltage Range: 4.5V to 5.5V
- Propagation Delay Time: 6 ns at 5V, 25°C
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Through Hole
- Package / Case: 16-DIP (0.300", 7.62mm)
Applications
The SN74F379N is ideal for a multitude of applications that require the temporary storage of data. Its uses span across various fields such as:
- Data processing systems
- Computer systems
- Instrumentation and control systems
- Communication systems
Product Description
The SN74F379N flip-flops are edge-triggered and change state on the positive going transition of the clock pulse. Clearing is accomplished by a low level on the clear input. The device is characterized for operation from -40°C to 85°C, ensuring reliability in a wide range of environments. The flip-flop's quick setup and hold times make it an excellent choice for edge-sensitive applications where precise timing is crucial.
Its 16-pin DIP (Dual In-line Package) allows for easy integration into socketed or breadboard-based prototypes as well as permanent PCB installations. The SN74F379N is a testament to Texas Instruments' commitment to providing robust and versatile logic devices that cater to the evolving needs of modern electronic systems.
For further information, including detailed specifications, pin configurations, and application notes, please refer to the official Texas Instruments datasheet for the SN74F379N.