EN
  • EN
  • DE

SN74LS322AN

Part No SN74LS322AN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT SHIFT REGISTERS WITH SIGN EXTEND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254957-SN74LS322AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS322AN CAD Model

Description

The SN74LS322AN is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular component belongs to the 74LS series and is designed to meet the requirements of a wide range of digital applications.

Key Features

  • 8-Bit Shift Registers: The device includes 8-bit shift registers that provide efficient data storage and transfer capabilities, making it ideal for serial-to-parallel data conversion tasks.
  • Asynchronous Master Reset: An asynchronous master reset input allows for the immediate clearing of the entire register, thereby providing a quick way to reset the system during operation.
  • Two-Speed Shift Capability: The SN74LS322AN offers a dual-speed shift option, enabling users to choose between different data processing speeds based on their specific application needs.
  • Direct Overriding Clear: This feature allows the user to clear the register directly, ensuring that data can be quickly erased when necessary without going through multiple operations.
  • Low Power Schottky Technology: The device is built using Low Power Schottky (LPS) technology, which minimizes power consumption while maintaining high-speed operation.

Applications

The SN74LS322AN is versatile and can be used in various digital systems. Its applications include, but are not limited to, digital signal processing, data acquisition systems, computer systems, and any other systems requiring high-speed and reliable shift register functions.

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SN74LS322AN is no exception and is manufactured to the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications.

Technical Specifications

  • Package Type: PDIP
  • Number of Pins: 20
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage Range: 4.75V to 5.25V

In summary, the SN74LS322AN from Texas Instruments is a reliable and flexible solution for designers looking to implement shift register functions in their digital systems. Its combination of features and Texas Instruments' reputation for quality make it a go-to choice for engineers around the world.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess