Products specifications

Connector Type Plug, Male Pins
Number of Positions 12
Shell Size - Insert M12-12
Mounting Type Free Hanging (In-Line)
Termination Solder Cup
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Zinc Die Cast
Shell Finish Nickel
Contact Finish - Mating Gold
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 HB
Features Backshell
Current Rating (Amps) 1.5A
Voltage Rating 30VAC/DC
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614945-1404419
Ultra Librarian 3D Model Ultra Librarian 1404419 CAD Model

You May Also Be Interested in

Switchcraft Inc.
CONN RCPT MALE XLR 3P SOLDER / 3 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
ECAD model for PQG3MRA112
TE Connectivity
M12 RA M PNL REAR A 5P PCB SHLD / 5 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
ECAD model for T4144035051-000
Conesys
CONN RCPT MALE 4POS GOLD CRIMP / 4 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ECAD model for MS3470L14-4P
Phoenix Contact
CONN FMALE INSERT 4POS SOLDER / 4 Position Circular Connector Insert, Female Sockets Solder
Lowest to $12.8581
ECAD model for 1457623
Hirose Electric Co Ltd
CONN RCPT / 2 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
ECAD model for RM15QPS-2SA(76)
LEMO
CONN CIRC RCPT 2P GOLD SLDR CUP / 2 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup
Need more? Email Us
ECAD model for PCA.0S.302.CLLC44
Hirose Electric Co Ltd
CONN PLUG MALE 6P SILV SLDR CUP / 6 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
ECAD model for RM12BPE-6PH(71)
Hirose Electric Co Ltd
CONN RCPT FMALE 6P GOLD SLDR CUP / 6 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $8.4583
ECAD model for HR30-6R-6S(71)
Hirose Electric Co Ltd
CONN RCPT / 5 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
ECAD model for RM12BPE-5S(76)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention