EN
  • EN
  • DE

SN74LS26DG4

Part No SN74LS26DG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND OPEN 4CH 2IN 14SOIC / NAND Gate IC 4 Channel Open Collector 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LS
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 32ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74LS26
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257779-SN74LS26DG4
Ultra Librarian 3D Model Ultra Librarian SN74LS26DG4 CAD Model

Description

The SN74LS26DG4 from Texas Instruments is a high-performance, quadruple 2-input positive-NOR gate integrated circuit, which is a part of the 74LS series logic family. This device is designed to operate with a power supply range of 4.75 V to 5.25 V, making it suitable for typical TTL (Transistor-Transistor Logic) applications.

Key Features:

  • Logic Type: NOR Gate
  • Number of Circuits: 4
  • Number of Inputs: 2 per gate
  • Operating Voltage: 4.75 V to 5.25 V
  • Output Current: -8 mA
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Operating Temperature Range: 0°C to 70°C

The SN74LS26DG4 is fabricated with the Schottky barrier diode process for high speed and is packaged in a 14-pin SOIC package. It is designed for use in applications requiring high-speed and low power consumption. This device features typical switching characteristics that are fully guaranteed over the operating temperature range.

Each of the four independent NOR gates performs the Boolean function Y = A + B in positive logic, where '+' denotes the OR operation and the overline indicates the inversion. The NOR gate is a universal logic gate, meaning that any other logic function (AND, OR, NOT, NAND, etc.) can be implemented using only NOR gates, making the SN74LS26DG4 a versatile component in digital logic circuits.

With its industry-standard SOIC-14 package, the SN74LS26DG4 is ideal for a wide range of applications including industrial controls, consumer electronics, personal computers, and networking equipment. The device's low power consumption and high speed make it a go-to choice for designers looking to optimize their digital logic systems.

For detailed information, including schematics and data sheets, visit the Texas Instruments official website.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess