EN
  • EN
  • DE

TPS65281RGVR

Part No TPS65281RGVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PRECISION ADJUSTABLE CURRENT LIMITED POWER DISTRIBUTION SWITCH WITH 4.5V TO 18V INPUT VOLTAGE, 3A OUTPUT CURRENT SYNCHRONOUS BUCK REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 18 V
Current - Output (Maximum) 2.7A
Rds On (Typ) 90 mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 1273041-TPS65281RGVR
Manufacturer Homepage www.ti.com
Family Name TPS65281
Introduction Date August 23, 2012
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65281RGVR CAD Model

Description

The TPS65281RGVR is a versatile and efficient integrated circuit designed by Texas Instruments, renowned for their innovative and reliable electronic components. This multi-channel IC is a combination of a buck converter and a dual synchronous buck controller, which allows for high-efficiency power management in a compact package. It is particularly well-suited for applications requiring multiple power rails with high performance and low power consumption.

Key Features

  • Integrated Solution: The TPS65281RGVR integrates a 3A, 2.25MHz step-down converter with two additional 2A synchronous step-down converters, providing a comprehensive power management solution.
  • High Efficiency: With its advanced MOSFET switching technology, the device ensures high efficiency across a wide load range, making it ideal for battery-powered applications.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 250kHz to 2.25MHz, enabling designers to optimize for efficiency or component size.
  • Thermal Management: The TPS65281RGVR comes with an integrated thermal shutdown feature, protecting the device from overheating and ensuring reliable operation under varying conditions.
  • Flexible Power Sequencing: Power sequencing can be easily configured, which is critical for powering up complex systems such as processors and FPGAs in the correct order.

Applications

The TPS65281RGVR is suitable for a broad range of applications, including but not limited to:

  • Embedded Processing Systems
  • Networking and Telecommunication Equipment
  • Consumer Electronics
  • Industrial and Automotive Systems

Package and Availability

The TPS65281RGVR is available in a compact 48-pin VQFN (RGV) package, ensuring a minimal footprint on the PCB. It is designed for easy integration into various circuit designs and is widely available through Texas Instruments' distribution network.

Conclusion

With its robust feature set and flexible application range, the TPS65281RGVR from Texas Instruments represents a sophisticated solution for modern power management challenges. Its integration of multiple buck converters into a single IC not only saves space but also simplifies the design and enhances the reliability of the end product.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1516 $51.6384
57+ $1.7655 $100.6335
88+ $1.7103 $150.5064
121+ $1.6551 $200.2671
157+ $1.6000 $251.2000
210+ $1.4344 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,972 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess