EN
  • EN
  • DE

SN74LS243NG4

Part No SN74LS243NG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 14DIP / Transceiver, Non-Inverting 1 Element 4 Bit per Element Push-Pull Output 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LS
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74LS243
Other Names SN74LS243NE4,SN74LS243NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259522-SN74LS243NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS243NG4 CAD Model

Description

Product Overview: SN74LS243NG4 from Texas Instruments

The SN74LS243NG4, manufactured by the renowned Texas Instruments, is a high-quality quadruple bus transceiver designed to provide both high-speed and low-power performance in digital systems. This integrated circuit is part of the 74LS family, which is well-known for its low-power Schottky technology, offering a perfect blend of speed and energy efficiency.

This particular model, the SN74LS243NG4, features four non-inverting bus transceivers with 3-state outputs. Each transceiver is capable of driving up to 15 LSTTL loads, which makes it suitable for interfacing between different logic families, such as TTL and CMOS, or for driving heavy loads in bus-oriented systems. The 3-state outputs ensure that the transceivers can be connected directly to a bus-structured system without the need for external pull-up resistors, thereby simplifying design and reducing component count.

The transceivers operate from a single 5V power supply, which is typical for LS-TTL devices, and have a typical propagation delay time of 10ns, ensuring swift data transfer across the bus. The SN74LS243NG4 also boasts a wide operating temperature range from 0°C to 70°C, making it reliable in various environmental conditions.

Each transceiver has separate input and output control pins, allowing for directional control of data transmission, which is essential for creating multiplexed data paths and for ensuring data integrity. The inputs are characterized for operation from 4.75V to 5.25V, making the device tolerant to minor power supply variations.

The SN74LS243NG4 comes in a 14-pin PDIP (Plastic Dual-In-line Package) that is easy to handle and integrate into printed circuit boards. Its pin configuration is designed to minimize routing during PCB layout, which is beneficial for both prototyping and mass production.

In summary, the SN74LS243NG4 from Texas Instruments is a reliable and efficient solution for digital communication within electronic systems. It is a testament to Texas Instruments' commitment to providing high-quality, industry-standard components suitable for a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess