SN74LS241NS Octal Buffer/Line Driver from Texas Instruments
The SN74LS241NS is a high-quality octal buffer and line driver designed to offer both high-speed and low-power performance for a wide array of digital applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the 74LS family, which is known for its low-power Schottky technology. The device is specifically crafted to improve the overall performance of memory-driving buses and bidirectional communication lines.
This octal buffer/line driver features three-state outputs that can drive up to 15 LSTTL loads. The SN74LS241NS is characterized by its ability to provide both high drive and low drive capabilities, which makes it extremely versatile in complex digital systems. The device's outputs can be placed in a high-impedance state, serving as both a buffer and a line driver that can interface directly with the bus lines of a system.
The SN74LS241NS comes in a 20-pin SOP (Small Outline Package) that is compatible with surface-mount technology, allowing for a more efficient use of PCB space and simplified assembly processes. This package is also known for its reliability and robustness, making it suitable for industrial-grade applications.
Key features of the SN74LS241NS include:
- Octal bus interface – 8 channels to handle data flow in both directions.
- Three-state outputs for bus-oriented applications.
- Operational voltage range from 4.75V to 5.25V.
- Low power consumption, with a typical power dissipation of 60 mW.
- High-current output drive capability of ±15 mA, min.
- Input clamp diodes that limit high-speed termination effects.
Applications for the SN74LS241NS are diverse and include memory drivers, buffer drivers, input/output port drivers, and bus-oriented systems. Its ability to isolate the bus lines during power-up and power-down sequences makes it particularly useful in systems that require high reliability and protection against erroneous operation.
Overall, the SN74LS241NS from Texas Instruments represents a reliable and efficient solution for designers looking to optimize the performance and power consumption of their digital systems.