EN
  • EN
  • DE

SN74LS190N

Part No SN74LS190N
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description Synchronous up/down decade counters 16-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1095058-SN74LS190N
Categories Logic - Counters,Dividers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS190N CAD Model

Description

Product Overview: SN74LS190N - Texas Instruments

The SN74LS190N is a versatile integrated circuit produced by Texas Instruments, renowned for its high-quality semiconductor products. This particular device is a synchronous up/down counter that operates in binary mode and is part of the 74LS series logic family. It is designed to provide reliable counting operations in both directions, making it a go-to choice for a wide range of applications in digital systems.

Key Features:

  • 4-Bit Binary Counter: The SN74LS190N is capable of counting from 0 to 15 (up counting) and 15 to 0 (down counting), which makes it ideal for applications requiring precise binary counting sequences.
  • Synchronous Operation: All internal state changes are synchronized with the clock input, ensuring precise timing and control over the counting sequence.
  • Dual Mode: It can operate as either an up-counter or a down-counter, providing flexibility in usage depending on the user's requirements.
  • Loadable Count: Users can preload the counter to a desired value, which the counter will use as the starting point for subsequent operations.
  • Output Capability: The SN74LS190N features a direct clear function and individual outputs for each of the four bits, allowing for easy interfacing with other components in a system.
  • Wide Operating Voltage: It operates over a wide voltage range, accommodating various power supply levels typically found in digital systems.

Applications:

The SN74LS190N is designed for use in a multitude of applications, including but not limited to:

  • Digital counters and timers
  • Frequency dividers
  • Programmable dividers
  • Binary sequence generation
  • Industrial control systems

Technical Specifications:

With a typical clock frequency of 25MHz and a clear and preset functionality, the SN74LS190N is a robust option for designers looking to implement a reliable counting solution in their digital logic designs. The device is available in a 16-pin PDIP (Plastic Dual-In-Line Package), ensuring compatibility with standard breadboards and sockets for easy prototyping and testing.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess