EN
  • EN
  • DE

SN75107ANS

Part No SN75107ANS
Manufacturer Texas Instruments
Catalog Unclassified
Description DUAL LINE RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number SN751
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 896813-SN75107ANS
Ultra Librarian 3D Model Ultra Librarian SN75107ANS CAD Model

Description

The SN75107ANS is a dual line receiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is specifically engineered to satisfy the stringent requirements of balanced and unbalanced digital data transmission systems. It offers a unique blend of performance, reliability, and versatility, making it an ideal choice for a wide range of applications in the telecommunications and data processing fields.

Key Features

  • Dual Channels: The SN75107ANS includes two independent line receiver channels, each capable of receiving balanced or unbalanced digital data signals.
  • High Sensitivity: This device is designed to be highly sensitive, allowing it to detect low-level input signals, which is crucial for long-distance data transmission and noisy environments.
  • Wide Voltage Range: It operates over a broad range of voltages, accommodating various system design requirements and ensuring compatibility with a multitude of other digital logic families.
  • Integrated Features: The IC comes with built-in features such as input hysteresis and input fail-safe circuits, which enhance its performance in real-world conditions by providing noise immunity and ensuring a high degree of signal integrity.
  • Package Options: The SN75107ANS is available in a standard plastic small-outline (SO) package, which is suitable for surface mount technology (SMT), providing a compact footprint for space-constrained applications.

Applications

The versatility of the SN75107ANS makes it well-suited for a variety of applications, including:

  • Telecommunication systems
  • Data acquisition systems
  • Industrial control networks
  • Computer peripheral interfaces

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN75107ANS is no exception. Each IC undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Designers and engineers can integrate this line receiver into their systems with confidence, knowing that it will provide consistent performance and contribute to the overall stability and robustness of their applications.

You May Also Be Interested in

Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
Linear IC
Lowest to $72.7612
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4592 $52.3776
7+ $14.3255 $100.2785
11+ $13.8779 $152.6569
15+ $13.4302 $201.4530
20+ $12.9825 $259.6500
26+ $11.6395 $302.6270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess