EN
  • EN
  • DE

SN74LS114AN

Part No SN74LS114AN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH PRESET, COMMON CLEAR, AND COMMON CLOCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254831-SN74LS114AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS114AN CAD Model

Description

SN74LS114AN Dual J-K Negative-Edge-Triggered Flip-Flop

The SN74LS114AN is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor innovation. This device is a dual J-K negative-edge-triggered flip-flop featuring individual J, K, clock (CLK), and preset (PRE) and clear (CLR) inputs for each flip-flop. With its negative-edge-triggered design, the SN74LS114AN captures data on the falling edge of the clock pulse, making it ideal for a variety of timing and memory applications.

Constructed with low-power Schottky technology, the SN74LS114AN offers a balance between speed and power consumption, thus providing an efficient solution for system design. It operates over a wide voltage range and provides typical flip-flop operation, where the J and K inputs control the state changes of the outputs on the next falling edge of the clock signal.

The SN74LS114AN is packaged in a standard 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits. This versatility ensures that it can be used in various applications, from simple flip-flop configurations to more complex sequential logic circuits.

Key features of the SN74LS114AN include:

  • Direct clear and preset inputs for each flip-flop.
  • Choice of positive or negative-edge triggering for added design flexibility.
  • Low power consumption with Schottky technology.
  • Wide operating voltage range compatible with most logic levels.
  • High noise immunity characteristic of LS logic families.
  • Capability to drive 10 LS-TTL loads, ensuring compatibility with multiple logic families.

Whether you are designing counters, control circuits, or need to synchronize your digital signals, the SN74LS114AN provides reliable performance and durability. Texas Instruments' commitment to high-quality standards ensures that this flip-flop will meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess