EN
  • EN
  • DE
  • IT

NTCLE101E3473SB0

Part No NTCLE101E3473SB0
Manufacturer Vishay
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 47KOHM 4090K BEAD  /  NTC Thermistor 47k Bead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Mfr Vishay Beyschlag/Draloric/BC Components
Package Bulk
Resistance in Ohms @ 25°C 47k
Resistance Tolerance ±2.23%
B Value Tolerance ±1.5%
B25/85 4090K
Temperature Range - Operating -40°C ~ 125°C
Power - Max 250 mW
Length - Lead Wire 0.67" (17.00mm)
Mounting Type Through Hole
Package / Case Bead
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Standard Package 500
Win Source Part Number 1192526-NTCLE101E3473SB0
Ultra Librarian 3D Model Ultra Librarian NTCLE101E3473SB0 CAD Model

Description

The Vishay NTCLE101E3473SB0 is an NTC thermistor that is designed for use as a temperature sensor. It has a resistance of 47k Ohms with a tolerance of ±2.23%.

  • Resistance: 47k Ohms
  • Tolerance: ±2.23%
  • Operating Temperature Range: -40°C to 125°C
  • Maximum Power Rating: 250mW
  • Package: bead
  • Lead Wire Length: 0.67" (17.00mm)
  • Mounting: through-hole
  • REACH: unaffected
  • ECCN: EAR99
  • Estimated Production Lead Time: not specified

You May Also Be Interested in

Amphenol Advanced Sensors
THERM NTC 100KOHM 3470K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 6AMPS STRA
Need more? Email Us
Vishay
THERMISTOR NTC 68KOHM 3964K 0805
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 3AMPS STRA
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 3AMPS STRA
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 10KOHM 3936K BEAD
Need more? Email Us
TE Connectivity
THERMISTOR NTC 100OHM 2854K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 3AMPS CLIN
Need more? Email Us
Semitec USA Corp
NTC THERMISTOR AT-4 2 26AWG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess