Texas Instruments SN74LS107AD Dual J-K Flip-Flops with Clear
The SN74LS107AD is a high-quality integrated circuit from Texas Instruments, renowned for their precision and durability in the electronics industry. This particular chip belongs to the 74LS logic family and features dual J-K flip-flops with clear functionality. It is designed for use in applications requiring the capture, storage, and control of binary information, making it suitable for a wide range of digital systems.
Key Features
- Logic Type: Dual J-K Flip-Flop
- Logic Family: LS
- Output Type: Differential
- Propagation Delay Time: Typically 16ns at 5V, 25°C
- Operating Temperature Range: 0°C to 70°C
- Supply Voltage: 4.75V to 5.25V
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
Product Description
The SN74LS107AD is a dual J-K flip-flop IC with individual J, K, clock (CLK), and clear (CLR) inputs for each flip-flop. It offers features such as a common clock and common clear input, which simplifies the design of synchronous systems. The device's flip-flops are edge-triggered, responding to the rising edge of the clock signal, and each flip-flop has independent J, K, and CLR inputs.
The clear function is synchronous, and a low level at the CLR input sets the Q output low and the Q̅ output high, regardless of the levels of the other inputs. The J and K inputs control the state changes of the flip-flops as per the J-K flip-flop truth table, making this device highly versatile for implementing a variety of logic functions such as counters, shift registers, and control circuits.
Manufactured with Texas Instruments' high-standard processes, the SN74LS107AD ensures minimal power consumption with maximum speed and reliability. Its SOIC-14 package allows for efficient use of board space, which is crucial in modern electronic design. This product is ideal for designers looking for a robust and flexible flip-flop solution for their digital projects.