SN74LS07DRG4 Hex Buffers/Drivers by Texas Instruments
The SN74LS07DRG4 from Texas Instruments is a high-quality integrated circuit that serves as a hex buffer/driver with open-collector high-voltage outputs. This semiconductor device is a part of the 74LS logic family, making it a perfect fit for a wide range of digital applications that require logic-level conversion and buffering with a high-voltage output capability.
Key Features:
- Logic Type: Hex Buffers/Drivers with Open-Collector Outputs.
- Output Voltage: Capable of delivering high-voltage outputs up to 30V, making it suitable for interfacing with higher voltage levels.
- Current - Output / Channel: It can sink currents up to 40mA, allowing it to drive LEDs, relays, and other devices.
- Mounting Type: Surface Mount, which is ideal for modern, compact PCB designs.
- Package / Case: The device comes in an SOIC-14 package, providing a compact footprint.
- Operating Temperature: Designed to operate within a temperature range of 0°C to 70°C, ensuring reliability across various environments.
Applications:
The SN74LS07DRG4 is versatile and can be used in a multitude of applications, including:
- Logic level shifting or conversion between different voltage domains.
- Driving heavy loads such as relays, solenoids, or LEDs.
- Creating wired-OR logic configurations due to its open-collector outputs.
- Buffering and isolation of circuit segments to prevent loading effects.
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SN74LS07DRG4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability. This device is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.
Conclusion:
Whether you're designing industrial controls, consumer electronics, or complex computing systems, the SN74LS07DRG4 hex buffers/drivers offer the performance and reliability needed to facilitate smooth and efficient operations. Its high-voltage open-collector outputs, combined with the robustness of the 74LS logic family, make it an excellent choice for designers looking to incorporate a dependable logic-level conversion and buffering solution into their projects.