Products specifications Report Issue?

Product Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 3.4mA, 3.4mA
Input Logic Level - Low 1.5V ~ 4V
Input Logic Level - High 3.5V ~ 11V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Case / Package 14-TSSOP (0.173\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1500817-CD4070BPW
Ultra Librarian 3D Model Ultra Librarian CD4070BPW CAD Model

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 16SOIC
Lowest to $0.2378
ECAD model for CD4049UBDRG4
Nexperia USA Inc.
IC INVERTER
Need more? Email Us
ECAD model for 74LVT04D,112
Texas Instruments
IC GATE OR 1CH 2-INP 6SON
Need more? Email Us
ECAD model for SN74AUP1G32DRY2
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Need more? Email Us
ECAD model for 74LVC1G04GM,132
Nexperia USA Inc.
IC GATE NOR 1CH 3-INP 6TSOP
Lowest to $0.1833
ECAD model for 74LVC1G27GV,125
Texas Instruments
IC GATE NOR 4CH 2-INP 14TSSOP
Lowest to $0.4439
ECAD model for SN74HC02QPWRQ1
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.4387
ECAD model for CD4070BPW
Diodes Incorporated
IC GATE NAND SCHMIT 4CH 2IN 14SO
Lowest to $0.2217
ECAD model for 74LV132AS14-13
Nexperia USA Inc.
IC GATE AND 4CH 2-INP 14SO
Lowest to $0.1957
ECAD model for 74LVC08AD-Q100,118

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4387 $50.4505
280+ $0.3600 $100.8000
435+ $0.3487 $151.6845
595+ $0.3375 $200.8125
770+ $0.3262 $251.1740
1,030+ $0.2925 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,858 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention