Product Overview: SN74HCT645PWRE4
The SN74HCT645PWRE4 is a high-performance, octal bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 'HCT' family, which signifies that it operates with a high-speed CMOS technology while being compatible with TTL (Transistor-Transistor Logic) levels. It is particularly suitable for driving bus lines or buffer memory address registers due to its bidirectional interface and capability to handle high-capacity bus traffic.
Key Features
- Logic Type: Octal Bus Transceivers with 3-state outputs.
- Operating Voltage: 4.5V to 5.5V, making it ideal for 5V systems.
- Logic Level: TTL-compatible input logic levels.
- Drive Capability: Capable of driving up to 15 LSTTL loads.
- 3-State Outputs: The 3-state outputs ensure that the device can be connected directly to a bus-structured system.
- Package Type: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, denoted by the 'PW' suffix in its part number.
- Temperature Range: Designed to operate over a broad temperature range, making it suitable for industrial applications.
Applications
The SN74HCT645PWRE4 is versatile and can be used in a variety of applications, including:
- Bus interface or signal buffering for microprocessors/microcontrollers
- Memory switching in servers and computing equipment
- Data communication systems
- Peripheral drivers
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74HCT645PWRE4 is manufactured to meet the highest industry standards, ensuring performance and durability for all types of electronic projects and products. It also features over-voltage tolerant inputs, which provide additional protection for the device against unexpected voltage spikes.
Environmental Compliance
The SN74HCT645PWRE4 is a RoHS-compliant component, adhering to environmental regulations by avoiding the use of hazardous substances. This makes it a more environmentally friendly choice for electronic manufacturers looking to create greener products.
With its robust functionality and reliable performance, the SN74HCT645PWRE4 is an excellent choice for designers and engineers looking to incorporate a dependable bus transceiver into their systems.