Overview of SN74HCT573PWRG4 from Texas Instruments
The SN74HCT573PWRG4 is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is a crucial component in digital systems where temporary data storage and transfer are required. It is particularly well-suited for interfacing with 8-bit microprocessors or microcontrollers, providing a convenient way to capture and hold data.
Key Features
- Logic Family: The SN74HCT573PWRG4 belongs to the HCT logic family, which means it is compatible with high-speed CMOS logic and operates at TTL levels.
- Octal D-type Latches: The device contains eight D-type latches with 3-state outputs, allowing for the storage of eight bits of data simultaneously.
- Transparent Latches: The latches are transparent, meaning that when the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs when LE was last high will be retained at the Q outputs.
- 3-State Outputs: The 3-state outputs can be placed in a high-impedance state, effectively disconnecting the output from the bus or connection, which is crucial for bus-oriented systems.
- Wide Operating Voltage Range: It operates at a voltage range of 4.5V to 5.5V, making it versatile for various digital applications.
- Low Power Consumption: The device features a low power consumption, which is essential for power-sensitive designs.
- Package Type: It is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, designated by the PWR suffix in its part number.
Applications
The SN74HCT573PWRG4 is suitable for a wide range of applications in digital electronics. It can be used in:
- Temporary data storage
- Data multiplexing
- Memory address latching
- Bus interface and bus arbitration
- Microprocessor or microcontroller systems
With its robust design and Texas Instruments' reputation for quality, the SN74HCT573PWRG4 is a reliable choice for designers and engineers looking to incorporate a transparent latch into their digital systems.