EN
  • EN
  • DE
  • IT

SN74HCT573PW

Part No SN74HCT573PW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC LATCH OCT TRANSP D 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 25ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74HCT573
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1254784-SN74HCT573PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HCT573PW CAD Model

Description

The SN74HCT573PW from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs designed for 4.5-V to 5.5-V VCC operation. It is a significant component in digital systems, particularly where temporary storage of data is required. The device features eight latches with 3-state outputs for bus-oriented applications.

Key Features

  • Logic Family: HCT
  • Logic Type: D-Type Transparent Latch
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Package Type: TSSOP
  • Pin Count: 20
  • Operating Temperature Range: -40°C to 85°C
  • Compatibility: TTL Input

Performance and Applications

The SN74HCT573PW is characterized for operation from -40°C to 85°C, making it suitable for various industrial applications. It is designed to be used in systems that match the TTL output logic levels while being able to drive 15 LSTTL loads. The high current 3-state outputs can drive bus lines or buffer memory address registers, which makes the device versatile in data control systems.

With its transparent latches, data can flow directly from the input to the output when the latch-enable (LE) input is high. Data is retained when LE is low, and the output will be in a high-impedance state when the output-enable (OE) input is low. This allows for easy interface with a bus-oriented system.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74HCT573PW is no exception. This device is part of a product line that has been extensively tested and designed to meet the rigorous standards set by the industry. It is a reliable choice for designers who require a latch that can maintain data integrity and provide stable performance over a wide range of operating conditions.

Whether used in microprocessor systems, computers, data storage, or other digital applications, the SN74HCT573PW offers a combination of high-speed operation, robustness, and ease-of-use that engineers and designers trust for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2263 $50.9175
475+ $0.2120 $100.7000
735+ $0.2049 $150.6015
1,050+ $0.1905 $200.0250
1,365+ $0.1834 $250.3410
1,705+ $0.1762 $300.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess