EN
  • EN
  • DE

SN74HCT541NSRG4

Part No SN74HCT541NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 20SO / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HCT
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74HCT541
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259565-SN74HCT541NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74HCT541NSRG4 CAD Model

Description

The SN74HCT541NSRG4 is a high-performance, octal buffer/line driver designed by Texas Instruments to deliver both high-speed and low-power operation. This integrated circuit (IC) is part of the HCT family, which means it is fully compatible with CMOS, NMOS, and TTL logic levels. The SN74HCT541NSRG4 is a versatile component suitable for a wide array of digital applications, including driving bus lines or buffering memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, making it ideal for 5V systems
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads
  • IC Package Type: 20-SOIC, providing a compact footprint for space-constrained applications
  • Temperature Range: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions
  • Logic Family: HCT Logic
  • Propagation Delay Time: Fast propagation delay, enhancing the performance of high-speed signal processing

Applications

The SN74HCT541NSRG4 is highly adaptable and can be used in various digital circuits. Its primary applications include:

  • Buffering and driving bus lines in computing systems
  • Interfacing TTL logic to high-speed CMOS systems
  • Memory address driving for high-capacity memory modules
  • Signal buffering for data communication infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HCT541NSRG4 is no exception. This product is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

Environmental Compliance

The SN74HCT541NSRG4 adheres to environmental standards, including RoHS compliance, which restricts the use of hazardous substances in electronic components. This commitment to environmental stewardship makes it a responsible choice for electronic manufacturers looking to minimize their ecological footprint.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess