Overview of SN74HCT541DBRG4
The SN74HCT541DBRG4 is a high-performance, octal buffer and line driver designed to have both the ability to drive bus lines or buffer memory address registers. Manufactured by Texas Instruments, this integrated circuit is part of the HCT family, which means it is compatible with both CMOS and LSTTL outputs and operates at the same speed as LSTTL. It comes in a SSOP (Shrink Small-Outline Package) form factor, which is ideal for space-constrained applications.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Output Current: High/Low: -6 mA / 6 mA
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Logic Level - Low: 0.8V (Max)
- Logic Level - High: 2V (Min)
- Mounting Type: Surface Mount
- Package / Case: 20-SSOP (0.209", 5.30mm Width)
Functionality
Each buffer of the SN74HCT541DBRG4 has a three-state output that can either be in a high, low, or high-impedance state. This feature allows for multiple units to be connected to the same output bus, providing a great deal of flexibility in bus management. Moreover, the high-impedance state ensures minimal power consumption when the device is not actively driving the bus.
Applications
Thanks to its robust design and compatibility with various logic families, the SN74HCT541DBRG4 is suitable for a wide range of applications. It is commonly used in:
- Memory buffer registers
- Bus drivers
- Data management systems
- Input/output port drivers
- Control systems
Quality and Reliability
As with all Texas Instruments products, the SN74HCT541DBRG4 is designed to meet high standards of quality and reliability. It is RoHS compliant and is designed to withstand the rigors of commercial and industrial electronic applications. This product is a testament to Texas Instruments' commitment to providing high-quality, durable, and reliable electronic components for a wide array of applications.