The SN74HCT541ANSR is a high-performance, octal buffer and line driver designed to have the capability to drive bus lines or buffer memory address registers. Manufactured by Texas Instruments, this integrated circuit is part of their HCT (High-Speed CMOS) family, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic) technology.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Package / Case: SOP-20
- Mounting Type: Surface Mount
The device features eight non-inverting buffers with 3-state outputs that can be used independently. The 3-state outputs allow for connection to a bus-oriented system and are capable of sinking or sourcing 4 mA at 5V. This makes the SN74HCT541ANSR an excellent choice for interfacing with high-capacity bus lines in a system.
Applications
The SN74HCT541ANSR is suitable for a wide range of applications, including:
- Bus driving
- Memory address driving
- Input/Output port expansion
- Buffering for data transmission
With its high drive capability and compatibility with TTL levels, this device can be used in environments that require a bridge between CMOS technology and older TTL-based equipment.
Quality and Reliability
Texas Instruments is known for their commitment to quality and reliability, and the SN74HCT541ANSR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets and is backed by Texas Instruments' rigorous testing and validation processes.
For designers and engineers looking for a reliable octal buffer and line driver, the SN74HCT541ANSR from Texas Instruments offers performance and durability in a compact, surface-mount package.